Texas Instruments LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance LP2981-30DBVR

Description
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance - LP2981-30DBVR - Texas Instruments
Dallas, TX, United States
LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance
LP2981-30DBVR
LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance LP2981-30DBVR
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V 100mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2981-30DBVR
3V 100mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2981-30DBVR
3V LDO 100mA, 16V, SOT-23, 2% Acc Product overview: LP2981-30DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-30DBVR can be used for catalog matching and distributor lookup.

3V LDO 100mA, 16V, SOT-23, 2% Acc Product overview: LP2981-30DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-30DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2981-30DBVR - Rochester Electronics
Newburyport, MA, United States
LP2981 100-mA ultra-low dropout regulator with shutdown & 1.25% tolerance

LP2981 100-mA ultra-low dropout regulator with shutdown & 1.25% tolerance

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17546-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17546-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17546-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17546-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17546-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17546-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17546-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17546-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17546-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVR - 019769-LP2981-30DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVR
019769-LP2981-30DBVR
PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVR 019769-LP2981-30DBVR
Manufacturer: Texas Instruments Win Source Part Number: 019769-LP2981-30DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019769-LP2981-30DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981-30DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981-30DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981-30DBVR
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981-30DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981-30DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981-30DBVR
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2981-30DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981-30DBVR
PMIC - Voltage Regulators - Linear LP2981-30DBVR
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981-30DBVR
LDO Voltage Regulators LP2981-30DBVR
LDO Voltage Regulators 100-mA 1.25% Tolerance

LDO Voltage Regulators 100-mA 1.25% Tolerance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2981-30DBVR 776-LP2981-30DBVR LP2981-30DBVR 296-17546-6-ND 019769-LP2981-30DBVR LP2981-30DBVR LP2981-30DBVR LP2981-30DBVR LP2981-30DBVR
Product Name LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 3V 100mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details