Fixed Positive LDO Regulator, 2.5V, 0.375V Dropout, BIPolar, PBGA5
IC REG LINEAR 2.5V 100MA 5USMD
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-µSMD (0.93x1.11)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-µSMD (0.93x1.11)
IC REG LINEAR 2.5V 100MA 5USMD
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2981AIBPX-2.5 | LP2981AIBPX-2.5 | LP2981AIBPX-2.5 | LP2981AIBPX-2.5 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; BGA5 | Other; 5-VFBGA | ||
| Special Features | Enable | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Output Voltage Type | Fixed; Fixed | |||
| Life Cycle Stage | Removed; Obsolete |