LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-µSMD (0.93x1.11)
IC REG LINEAR FIXED LDO REG
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2980IBP-5.0 | LP2980IBP-5.0 | LP2980IBP-5.0 |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; BGA5 | Other; 5-VFBGA | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| Output Voltage Type | Fixed; Fixed | ||
| Life Cycle Stage | Active |