Texas Instruments LP2957A 5V Low-Dropout Regulator for micro-P Application LP2957AIT

Description
5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2957A 5V Low-Dropout Regulator for micro-P Application - LP2957AIT - Texas Instruments
Dallas, TX, United States
LP2957A 5V Low-Dropout Regulator for micro-P Application
LP2957AIT
LP2957A 5V Low-Dropout Regulator for micro-P Application LP2957AIT
5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125

5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V TO-220 Voltage Regulator IC
776-LP2957AIT
5V TO-220 Voltage Regulator IC 776-LP2957AIT
5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125 Product overview: LP2957AIT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2957AIT can be used for catalog matching and distributor lookup.

5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125 Product overview: LP2957AIT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2957AIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2957AIT - 1202841-LP2957AIT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2957AIT
1202841-LP2957AIT
PMIC - PMIC - Voltage Regulators - Linear - LP2957AIT 1202841-LP2957AIT
Manufacturer: Texas Instruments Win Source Part Number: 1202841-LP2957AIT Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-5 Formed Leads Maximum Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LP2957 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.8V at 250mA Current - Quiescent (Iq): 200μA

Manufacturer: Texas Instruments
Win Source Part Number: 1202841-LP2957AIT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5 Formed Leads
Maximum Supply Current: 33mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LP2957
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.8V at 250mA
Current - Quiescent (Iq): 200μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2957AIT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2957AIT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2957AIT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-5

Buy Now Datasheet
 - LP2957AIT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.8V Dropout, BIPolar, PSFM5

Fixed Positive LDO Regulator, 5V, 0.8V Dropout, BIPolar, PSFM5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2957AIT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2957AIT
PMIC - Voltage Regulators - Linear LP2957AIT
IC REG LINEAR 5V 250MA TO220-5

IC REG LINEAR 5V 250MA TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2957AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2957AIT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2957AIT
IC REG LINEAR 5V 250MA TO220-5

IC REG LINEAR 5V 250MA TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2957AIT 776-LP2957AIT 1202841-LP2957AIT LP2957AIT-ND LP2957AIT LP2957AIT LP2957AIT
Product Name LP2957A 5V Low-Dropout Regulator for micro-P Application 5V TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2957AIT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads Other; SIP3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25070DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4.5V Power Management IC - 713-BQ27441DRZT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers