Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2967IMM-2828 LP2967IMM-2828

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202865-LP2967IMM-28 28 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202865-LP2967IMM-28 28 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2967IMM-2828 - 1202865-LP2967IMM-2828 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2967IMM-2828
1202865-LP2967IMM-2828
PMIC - PMIC - Voltage Regulators - Linear - LP2967IMM-2828 1202865-LP2967IMM-2828
Manufacturer: Texas Instruments Win Source Part Number: 1202865-LP2967IMM-28 28 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202865-LP2967IMM-2828
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 150MA 2.8V LDO Voltage Regulator IC
699-LP2967IMM-2828
Dual 150MA 2.8V LDO Voltage Regulator IC 699-LP2967IMM-2828
IC, LP2967IMM-2828, 8-MICROSMD Ldo Reg 150MA Dual, 2.8/2.8V Product overview: LP2967IMM-2828 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 150MA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 150MA, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2967IMM-2828 can be used for catalog matching and distributor lookup.

IC, LP2967IMM-2828, 8-MICROSMD Ldo Reg 150MA Dual, 2.8/2.8V Product overview: LP2967IMM-2828 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 150MA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 150MA, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2967IMM-2828 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1202865-LP2967IMM-2828 699-LP2967IMM-2828
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2967IMM-2828 Dual 150MA 2.8V LDO Voltage Regulator IC
Package Type Other; MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.7-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
25V TSSOP Power Management IC - 713-BQ20Z75DBTR-V180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers