Manufacturer: Texas Instruments
Win Source Part Number: 206505-LP2981-28DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
100mA 2.8V LDO, 2% Acc, SOT-23-5, 16V In, 125°C Product overview: LP2981-28DBVTE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 2.8V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 2.8V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-28DBVTE4 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR 2.8V 100MA SOT23-5
IC REG LINEAR 2.8V 100MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 206505-LP2981-28DBVTE4 | 776-LP2981-28DBVTE4 | LP2981-28DBVTE4-ND | LP2981-28DBVTE4 | LP2981-28DBVTE4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2981-28DBVTE4 | 100mA 2.8V 16V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |