Texas Instruments Dual DIP LDO Voltage Regulator IC LP2956AIN

Description
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PDIP16, PLASTIC, DIP-16 Product overview: LP2956AIN from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DIP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2956AIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PDIP16, PLASTIC, DIP-16 Product overview: LP2956AIN from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DIP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2956AIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual DIP LDO Voltage Regulator IC
699-LP2956AIN
Dual DIP LDO Voltage Regulator IC 699-LP2956AIN
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PDIP16, PLASTIC, DIP-16 Product overview: LP2956AIN from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DIP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2956AIN can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PDIP16, PLASTIC, DIP-16 Product overview: LP2956AIN from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DIP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2956AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2956AIN - 041147-LP2956AIN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2956AIN
041147-LP2956AIN
PMIC - PMIC - Voltage Regulators - Linear - LP2956AIN 041147-LP2956AIN
Manufacturer: Texas Instruments Win Source Part Number: 041147-LP2956AIN Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.47V @ 250mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Current: 250mA Output Voltage: 1.23 V to 29 V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.23V Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 500mA to 530mA Maximum Output Voltage: 29V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Texas Instruments
Win Source Part Number: 041147-LP2956AIN
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.23 V to 29 V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 500mA to 530mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2956AIN 041147-LP2956AIN
Product Name Dual DIP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2956AIN
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 16-DIP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7139509P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3301AR-3.3 - 910691-ADP3301AR-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers