The LM9036MM-3.3/NOPB is an ultra-low quiescent current voltage regulator with a fixed 3.3V output, capable of 50mA load current. It is packaged in an 8-lead VSSOP (DGK) and operates over a temperature range of -40°C to +125°C. The regulator maintains a ±5% output voltage tolerance across line, load, and temperature variations, with a typical dropout voltage of 0.20V at 50mA and a quiescent current of 25µA at 0.1mA output. It includes reverse transient protection up to -45V, thermal shutdown, and short-circuit current limiting, with a maximum operating input voltage of 40V. A bypass capacitor of 22µF with ESR between 0.3Ω and 8Ω is required for stability.
Ultra-Low Quiescent Current Voltage Regulator 8-VSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
3.3V LDO Regulator, 50mA, 40V In, 200mV Dropout, 8-MSOP Product overview: LM9036MM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 40V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9036MM-3.3/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 809738-LM9036MM-3.3/
Packaging: Reel
Mounting Style: SMD
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.40V at 50mA
Current - Quiescent (Iq): 20μA
Part Number Series: LM9036
Current - Supply (Maximum): 2mA
LDO Voltage Regulators Ultra-Lo Quiescent Crnt Vtg Reg
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
IC REG LINEAR 3.3V 50MA 8VSSOP
IC REG LINEAR 3.3V 50MA 8VSSOP
IC REG LINEAR 3.3V 50MA 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM9036MM-3.3/NOPB | LM9036MM-3.3/NOPBTR-ND | 776-LM9036MM-3.3/NOPB | 809738-LM9036MM-3.3/NOPB | LM9036MM-3.3/NOPB | LM9036MM-3.3/NOPB | LM9036MM-3.3/NOPB | LM9036MM-3.3/NOPB | LM9036MM-3.3/NOPB |
| Product Name | LM9036 Ultra-Low Quiescent Current Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 50mA 40V MSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM9036MM-3.3/NOPB | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOIC,TO-252,VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |