Texas Instruments LM9071 Low-Dropout System Voltage Regulator with Delayed Rest LM9071SX/NOPB

Description
Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM9071 Low-Dropout System Voltage Regulator with Delayed Rest - LM9071SX/NOPB - Texas Instruments
Dallas, TX, United States
LM9071 Low-Dropout System Voltage Regulator with Delayed Rest
LM9071SX/NOPB
LM9071 Low-Dropout System Voltage Regulator with Delayed Rest LM9071SX/NOPB
Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125

Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM9071SX/NOPB
Voltage Regulator IC 776-LM9071SX/NOPB
250-mA, 26-V, low-dropout voltage regulator with RESET with delay 5-DDPAK/TO-263 -40 to 125 Product overview: LM9071SX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9071SX/NOPB can be used for catalog matching and distributor lookup.

250-mA, 26-V, low-dropout voltage regulator with RESET with delay 5-DDPAK/TO-263 -40 to 125 Product overview: LM9071SX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9071SX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM9071SX/NOPB - 1055083-LM9071SX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM9071SX/NOPB
1055083-LM9071SX/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM9071SX/NOPB 1055083-LM9071SX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055083-LM9071SX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 4mA to 50mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055083-LM9071SX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 4mA to 50mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM9071SX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM9071SX/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM9071SX/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM9071SX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM9071SX/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM9071SX/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM9071SX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM9071SX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM9071SX/NOPB
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM9071SX/NOPB
LDO Voltage Regulators LM9071SX/NOPB
LDO Voltage Regulators Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM9071SX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM9071SX/NOPB
PMIC - Voltage Regulators - Linear LM9071SX/NOPB
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM9071SX/NOPB 776-LM9071SX/NOPB 1055083-LM9071SX/NOPB 296-LM9071SX/NOPBTR-ND LM9071SX/NOPB LM9071SX/NOPB LM9071SX/NOPB
Product Name LM9071 Low-Dropout System Voltage Regulator with Delayed Rest Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM9071SX/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263 Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details