The LP2981IM5-2.5 is a 100 mA fixed-output low-dropout voltage regulator in a 5-pin SOT-23 package measuring 2.9 mm × 2.8 mm, with an output voltage of 2.5 V. It operates over a junction temperature range of -40°C to +125°C, supports an input voltage range of 2.5 V to 16 V, and is stable with a 2.2 µF ceramic output capacitor. The device includes overcurrent and thermal protection, has a quiescent current of 69 µA at 0 mA load and 620 µA at 100 mA load, and features a shutdown current of ≤ 1.75 µA. It provides ±0.5% output voltage accuracy over load and temperature and has a power supply rejection ratio of 75 dB at 1 kHz and 45 dB at 1 MHz.
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
100-mA, 16-V, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: LP2981IM5-2.5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981IM5-2.5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 0.375V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 2.5V, 0.375V Dropout, BIPolar, PDSO5
LDO Voltage Regulators Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR 2.5V 100MA SOT23-5
IC REG LINEAR 2.5V 100MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2981IM5-2.5 | 296-LP2981IM5-2.5TR-ND | 776-LP2981IM5-2.5 | LP2981IM5-2.5 | LP2981IM5-2.5 | LP2981IM5-2.5 | LP2981IM5-2.5 | LP2981IM5-2.5 |
| Product Name | LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SOT-23 Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 2.5 to 5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |