Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LM9074M/NOPB LM9074M/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055085-LM9074M/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 180mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Maximum Input Voltage: 16.5V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2.5V @ 180mA Operating Supply Current: 25mA PSRR: 60dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055085-LM9074M/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 180mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Maximum Input Voltage: 16.5V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2.5V @ 180mA Operating Supply Current: 25mA PSRR: 60dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM9074M/NOPB - 1055085-LM9074M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM9074M/NOPB
1055085-LM9074M/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM9074M/NOPB 1055085-LM9074M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055085-LM9074M/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 180mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Maximum Input Voltage: 16.5V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2.5V @ 180mA Operating Supply Current: 25mA PSRR: 60dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055085-LM9074M/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 180mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Maximum Input Voltage: 16.5V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2.5V @ 180mA
Operating Supply Current: 25mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Regulator IC
776-LM9074M/NOPB
SOIC Voltage Regulator IC 776-LM9074M/NOPB
Low-Dropout System Voltage Regulator with Keep-Alive ON/OFF Control 14-SOIC -40 to 125 Product overview: LM9074M/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9074M/NOPB can be used for catalog matching and distributor lookup.

Low-Dropout System Voltage Regulator with Keep-Alive ON/OFF Control 14-SOIC -40 to 125 Product overview: LM9074M/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9074M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM9074M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM9074M/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM9074M/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 14-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 14-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM9074M/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM9074M/NOPB
PMIC - Voltage Regulators - Linear LM9074M/NOPB
IC REG LINEAR 5V 180MA 14SOIC

IC REG LINEAR 5V 180MA 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM9074M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM9074M/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM9074M/NOPB
IC REG LINEAR 5V 180MA 14SOIC

IC REG LINEAR 5V 180MA 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1055085-LM9074M/NOPB 776-LM9074M/NOPB LM9074M/NOPB-ND LM9074M/NOPB LM9074M/NOPB
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM9074M/NOPB SOIC Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Reverse Voltage Protection; Enable Reverse Voltage Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4963GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 4.2 to 50 volts
Operating Temperature -25 to 150 C (-13 to 302 F)
View Details
Voltage Regulators - 277015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
IOUT 1.5 amps
View Details
Power Management IC - 713-BQ27421YZFT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers