Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP2951-30DRG4 |
| Product Name | LP2951-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range, RESET Flag |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOIC,SON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 3 volts |