Fixed Positive LDO Regulator, 3V, 0.6V Dropout, BIPolar, PBCY3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2950CZ-3.0 | LP2950CZ-3.0 |
| Product Name | Voltage Regulators - Linear | |
| Package Type | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 3 to ? volts |