Texas Instruments LP2953 Adjustable Micropower Low-Dropout Voltage Regulator LP2953IMX/NOPB

Description
Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
Request a Quote
Description
Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2953IMX/NOPB is an adjustable micropower low-dropout voltage regulator in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm. It supports an input voltage range of 2.3 V to 30 V and provides an adjustable output from 1.23 V to 29 V with a maximum output current of 250 mA. The device features a typical quiescent current of 130 μA at 1-mA load, a dropout voltage of 470 mV at full load, automatic output discharge, reverse battery input protection, and an auxiliary comparator. It operates over a junction temperature range of -40°C to 125°C and is RoHS compliant with a lead finish of tin and a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The LP2953IMX/NOPB is an adjustable micropower low-dropout voltage regulator in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm. It supports an input voltage range of 2.3 V to 30 V and provides an adjustable output from 1.23 V to 29 V with a maximum output current of 250 mA. The device features a typical quiescent current of 130 μA at 1-mA load, a dropout voltage of 470 mV at full load, automatic output discharge, reverse battery input protection, and an auxiliary comparator. It operates over a junction temperature range of -40°C to 125°C and is RoHS compliant with a lead finish of tin and a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
LP2953 Adjustable Micropower Low-Dropout Voltage Regulator - LP2953IMX/NOPB - Texas Instruments
Dallas, TX, United States
LP2953 Adjustable Micropower Low-Dropout Voltage Regulator
LP2953IMX/NOPB
LP2953 Adjustable Micropower Low-Dropout Voltage Regulator LP2953IMX/NOPB
Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125

Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
250mA 30V 1.23V SOIC LDO Voltage Regulator IC
776-LP2953IMX/NOPB
250mA 30V 1.23V SOIC LDO Voltage Regulator IC 776-LP2953IMX/NOPB
250mA LDO, 30V In, 1.23V-29V Out, 470mV Dropout, SOIC Product overview: LP2953IMX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 30V, 1.23V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 30V, 1.23V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2953IMX/NOPB can be used for catalog matching and distributor lookup.

250mA LDO, 30V In, 1.23V-29V Out, 470mV Dropout, SOIC Product overview: LP2953IMX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 30V, 1.23V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 30V, 1.23V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2953IMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2953IMX/NOPB - 121234-LP2953IMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2953IMX/NOPB
121234-LP2953IMX/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2953IMX/NOPB 121234-LP2953IMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 121234-LP2953IMX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.47V @ 250mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 250mA Family Name: LP2953 Output Voltage: 5V, 1.23 V to 29 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.23V (5V) Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 170μA to 33mA Maximum Output Voltage: 29V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC5236BM; LT3082ETS8; EZ55Z3L-SADJ.TRT; SI-3025B; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121234-LP2953IMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Family Name: LP2953
Output Voltage: 5V, 1.23 V to 29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V (5V)
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 170μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MIC5236BM; LT3082ETS8; EZ55Z3L-SADJ.TRT; SI-3025B;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-45167-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-45167-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-45167-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2953IMX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2953IMX/NOPB
PMIC - Voltage Regulators - Linear LP2953IMX/NOPB
IC REG LIN POS ADJ 250MA 16SOIC

IC REG LIN POS ADJ 250MA 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2953IMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2953IMX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2953IMX/NOPB
IC REG LIN POS ADJ 250MA 16SOIC

IC REG LIN POS ADJ 250MA 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2953IMX/NOPB
LDO Voltage Regulators LP2953IMX/NOPB
LDO Voltage Regulators Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125

LDO Voltage Regulators Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2953IMX/NOPB 776-LP2953IMX/NOPB 121234-LP2953IMX/NOPB 296-45167-2-ND LP2953IMX/NOPB LP2953IMX/NOPB LP2953IMX/NOPB
Product Name LP2953 Adjustable Micropower Low-Dropout Voltage Regulator 250mA 30V 1.23V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2953IMX/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; PDIP,SOIC Other; SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.23 to 29 volts 29 volts 1.23 to 5 volts 1.23 to 29 volts 1.23 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data