Texas Instruments LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance LP2981A-33DBVRG4

Description
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance - LP2981A-33DBVRG4 - Texas Instruments
Dallas, TX, United States
LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance
LP2981A-33DBVRG4
LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance LP2981A-33DBVRG4
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-LP2981A-33DBVRG4
SOT-23 Voltage Regulator IC 776-LP2981A-33DBVRG4
100-mA, 16-V, low-dropout voltage regulator with high-accuracy & enable 5-SOT-23 -40 to 125 Product overview: LP2981A-33DBVRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-33DBVRG4 can be used for catalog matching and distributor lookup.

100-mA, 16-V, low-dropout voltage regulator with high-accuracy & enable 5-SOT-23 -40 to 125 Product overview: LP2981A-33DBVRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-33DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVRG4 - 082939-LP2981A-33DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVRG4
082939-LP2981A-33DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVRG4 082939-LP2981A-33DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 082939-LP2981A-33DBV RG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082939-LP2981A-33DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981A-33DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981A-33DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981A-33DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981A-33DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981A-33DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981A-33DBVRG4
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981A-33DBVRG4
LDO Voltage Regulators LP2981A-33DBVRG4
LDO Voltage Regulators Sgl Output 100mA Fixed(3.3V) Shutdown

LDO Voltage Regulators Sgl Output 100mA Fixed(3.3V) Shutdown

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2981A-33DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981A-33DBVRG4
PMIC - Voltage Regulators - Linear LP2981A-33DBVRG4
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2981A-33DBVRG4 776-LP2981A-33DBVRG4 082939-LP2981A-33DBVRG4 LP2981A-33DBVRG4-ND LP2981A-33DBVRG4 LP2981A-33DBVRG4 LP2981A-33DBVRG4
Product Name LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ24765RUVT - ODG (Origin Data Global)
Specs
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25070DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details