Texas Instruments LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980IM5X-5.0/NOPB

Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2980-N is a fixed-output, micropower, 50 mA ultra-low-dropout voltage regulator in a 5-pin SOT-23 (DBV) package measuring 2.9 mm × 1.6 mm. It supports an input voltage range of 2.5 V to 16 V and an output voltage of 5.0 V with ±0.5% accuracy. The device maintains ±1% output accuracy across load and temperature, provides up to 50 mA output current, and operates with a junction temperature range of -40°C to +125°C. It is stable with a minimum 2.2 µF ceramic output capacitor and features thermal and current protection. Quiescent current is 69 µA at 0 mA load and 380 µA at 50 mA load. The regulator includes an enable pin for shutdown control and has a high power supply rejection ratio of 75 dB at 1 kHz and 45 dB at 1 MHz.

Datasheet Summary
Powered by GS/AI

The LP2980-N is a fixed-output, micropower, 50 mA ultra-low-dropout voltage regulator in a 5-pin SOT-23 (DBV) package measuring 2.9 mm × 1.6 mm. It supports an input voltage range of 2.5 V to 16 V and an output voltage of 5.0 V with ±0.5% accuracy. The device maintains ±1% output accuracy across load and temperature, provides up to 50 mA output current, and operates with a junction temperature range of -40°C to +125°C. It is stable with a minimum 2.2 µF ceramic output capacitor and features thermal and current protection. Quiescent current is 69 µA at 0 mA load and 380 µA at 50 mA load. The regulator includes an enable pin for shutdown control and has a high power supply rejection ratio of 75 dB at 1 kHz and 45 dB at 1 MHz.

Suppliers

Company
Product
Description
Supplier Links
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package - LP2980IM5X-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package
LP2980IM5X-5.0/NOPB
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980IM5X-5.0/NOPB
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-5.0/NOPB - 019767-LP2980IM5X-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-5.0/NOPB
019767-LP2980IM5X-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-5.0/NOPB 019767-LP2980IM5X-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019767-LP2980IM5X-5. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.22V @ 50mA Operating Supply Current: 95μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 019767-LP2980IM5X-5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5V 50mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2980IM5X-5.0/NOPB
5V 50mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2980IM5X-5.0/NOPB
5V LDO Regulator, 50mA, 16V Max Input, SOT-23 Product overview: LP2980IM5X-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980IM5X-5.0/N OPB can be used for catalog matching and distributor lookup.

5V LDO Regulator, 50mA, 16V Max Input, SOT-23 Product overview: LP2980IM5X-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980IM5X-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980IM5X-5.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980IM5X-5.0/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980IM5X-5.0/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980IM5X-5.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980IM5X-5.0/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980IM5X-5.0/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980IM5X-5.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980IM5X-5.0/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980IM5X-5.0/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2980IM5X-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2980IM5X-5.0/NOPB
PMIC - Voltage Regulators - Linear LP2980IM5X-5.0/NOPB
IC REG LINEAR 5V 50MA SOT23-5

IC REG LINEAR 5V 50MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2980IM5X-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2980IM5X-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2980IM5X-5.0/NOPB
IC REG LINEAR 5V 50MA SOT23-5

IC REG LINEAR 5V 50MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980IM5X-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980IM5X-5.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980IM5X-5.0/NOPB
IC REG LINEAR 5V 50MA SOT23-5

IC REG LINEAR 5V 50MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2980IM5X-5.0/NOPB
LDO Voltage Regulators LP2980IM5X-5.0/NOPB
LDO Voltage Regulators Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP2980IM5X-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2980IM5X-5.0/NOPB
Voltage Regulators - Linear LP2980IM5X-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2980IM5X-5.0/NOPB 019767-LP2980IM5X-5.0/NOPB 776-LP2980IM5X-5.0/NOPB LP2980IM5X-5.0/NOPBTR-ND LP2980IM5X-5.0/NOPB LP2980IM5X-5.0/NOPB LP2980IM5X-5.0/NOPB LP2980IM5X-5.0/NOPB LP2980IM5X-5.0/NOPB
Product Name LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-5.0/NOPB 5V 50mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 2.5 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25015RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25710RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24296RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details