Texas Instruments 4V 0.05A SOT-23 LDO Voltage Regulator IC LP2980AIM5X-4.0

Description
LDO Regulator Pos 4V 0.05A 5-Pin SOT-23 T/R Product overview: LP2980AIM5X-4.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.05A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.05A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2980AIM5X-4.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 4V 0.05A 5-Pin SOT-23 T/R Product overview: LP2980AIM5X-4.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.05A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.05A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2980AIM5X-4.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 0.05A SOT-23 LDO Voltage Regulator IC
699-LP2980AIM5X-4.0
4V 0.05A SOT-23 LDO Voltage Regulator IC 699-LP2980AIM5X-4.0
LDO Regulator Pos 4V 0.05A 5-Pin SOT-23 T/R Product overview: LP2980AIM5X-4.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.05A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.05A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2980AIM5X-4.0 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 4V 0.05A 5-Pin SOT-23 T/R Product overview: LP2980AIM5X-4.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.05A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.05A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2980AIM5X-4.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-4.0 - 041148-LP2980AIM5X-4.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-4.0
041148-LP2980AIM5X-4.0
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-4.0 041148-LP2980AIM5X-4.0
Manufacturer: Texas Instruments Win Source Part Number: 041148-LP2980AIM5X-4 .0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 4V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 4V Dropout Voltage-Max: 0.22V @ 50mA Operating Supply Current: 95μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 041148-LP2980AIM5X-4.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 4V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2980AIM5X-4.0 041148-LP2980AIM5X-4.0
Product Name 4V 0.05A SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-4.0
Output Voltage Type Fixed Fixed; Fixed
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data