DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA8, MICRO, BUMP, SMD-8 Product overview: LP2967IBP-2833/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2967IBP-2833/N
Win Source Part Number: 1381602-LP2967IBP-28
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250 pcs
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 5 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 2.8V, 3.3V
Mounting Type: Surface Mount
Package / Case: 8-VFBGA
Supplier Device Package: 8-uSMD
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 52dB ~ 70dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP2967
Product Status: Obsolete
Voltage Dropout (Max): 0.42V @ 150mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-uSMD
IC REG LIN 2.8V/3.3V 150MA 8USMD
IC REG LIN 2.8V/3.3V 150MA 8USMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2967IBP-2833/NOPB | 1381602-LP2967IBP-2833/NOPB | LP2967IBP-2833/NOPBTR-ND | LP2967IBP-2833/NOPB | LP2967IBP-2833/NOPB |
| Product Name | Dual SMD LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Output Voltage | 3.3 volts | 2.8 to 3.3 volts | 2.8 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.2400 volts | 0.4200 volts | 0.4200 volts | ||
| IQ | 3.00E-4 amps | 3.00E-4 amps |