Texas Instruments LP2954 5V Micropower Low-Dropout Voltage Regulator LP2954IMX/NOPB

Description
5V Micropower Low-Dropout Voltage Regulator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
5V Micropower Low-Dropout Voltage Regulator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2954 5V Micropower Low-Dropout Voltage Regulator - LP2954IMX/NOPB - Texas Instruments
Dallas, TX, United States
LP2954 5V Micropower Low-Dropout Voltage Regulator
LP2954IMX/NOPB
LP2954 5V Micropower Low-Dropout Voltage Regulator LP2954IMX/NOPB
5V Micropower Low-Dropout Voltage Regulator 8-SOIC -40 to 125

5V Micropower Low-Dropout Voltage Regulator 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2954IMX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2954IMX/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2954IMX/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2954IMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2954IMX/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2954IMX/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2954IMX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2954IMX/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2954IMX/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Buy Now Datasheet
 - LP2954IMX/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2954 5V and Adjustable Micropower LDOs

LP2954 5V and Adjustable Micropower LDOs

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2954IMX/NOPB - 120008-LP2954IMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2954IMX/NOPB
120008-LP2954IMX/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2954IMX/NOPB 120008-LP2954IMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 120008-LP2954IMX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.47V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Output Voltage: 1.23 V to 29 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.23V Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 150μA to 33mA Maximum Output Voltage: 29V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120008-LP2954IMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.23 V to 29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 150μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Regulator IC
776-LP2954IMX/NOPB
SOIC Voltage Regulator IC 776-LP2954IMX/NOPB
250-mA, 30-V, low-dropout voltage regulator 8-SOIC -40 to 125 Product overview: LP2954IMX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954IMX/NOPB can be used for catalog matching and distributor lookup.

250-mA, 30-V, low-dropout voltage regulator 8-SOIC -40 to 125 Product overview: LP2954IMX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954IMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2954IMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2954IMX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2954IMX/NOPB
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2954IMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2954IMX/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2954IMX/NOPB
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2954IMX/NOPB
LDO Voltage Regulators LP2954IMX/NOPB
LDO Voltage Regulators 5V and Adjustable Micropower LDOs 8-SOIC -40 to 125

LDO Voltage Regulators 5V and Adjustable Micropower LDOs 8-SOIC -40 to 125

Buy Now Datasheet
IC REG LIN POS ADJ 250MA 8SOIC - 815-LP2954IMX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 250MA 8SOIC
815-LP2954IMX/NOPB
IC REG LIN POS ADJ 250MA 8SOIC 815-LP2954IMX/NOPB
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2954IMX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2954IMX/NOPB
PMIC - Voltage Regulators - Linear LP2954IMX/NOPB
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2954IMX/NOPB LP2954IMX/NOPBCT-ND LP2954IMX/NOPB 120008-LP2954IMX/NOPB 776-LP2954IMX/NOPB LP2954IMX/NOPB LP2954IMX/NOPB LP2954IMX/NOPB 815-LP2954IMX/NOPB LP2954IMX/NOPB
Product Name LP2954 5V Micropower Low-Dropout Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2954IMX/NOPB SOIC Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators IC REG LIN POS ADJ 250MA 8SOIC PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,SOIC,TO-220 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC8 SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.23 to 29 volts 1.23 to 29 volts 1.23 volts 29 volts 1.23 volts 1.23 volts 29 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25606RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24295RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details