LP2980 - Micropower 50-mA Ultra-Low-Dropout Regulator in SOT-23 Package
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-uSMD (0.93x1.11)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2980ITP-3.3 | LP2980ITP-3.3 |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; UFBGA5 | Other; 5-UFBGA |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 3.3 to ? volts |