Texas Instruments High-Performance Analog Newest Parts - LP2957IS LP2957IS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202842-LP2957IS Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.national.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LP2957 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.8V at 250mA Current - Quiescent (Iq): 200μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202842-LP2957IS Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.national.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LP2957 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.8V at 250mA Current - Quiescent (Iq): 200μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LP2957IS - 1202842-LP2957IS - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP2957IS
1202842-LP2957IS
Newest Parts - LP2957IS 1202842-LP2957IS
Manufacturer: Texas Instruments Win Source Part Number: 1202842-LP2957IS Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.national.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LP2957 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.8V at 250mA Current - Quiescent (Iq): 200μA

Manufacturer: Texas Instruments
Win Source Part Number: 1202842-LP2957IS
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 33mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LP2957
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.8V at 250mA
Current - Quiescent (Iq): 200μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2957IS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2957IS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2957IS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
5V 0.8V LDO Voltage Regulator IC
776-LP2957IS
5V 0.8V LDO Voltage Regulator IC 776-LP2957IS
5V FIXED POSITIVE LDO REGULATOR, 0.8V DROPOUT, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LP2957IS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2957IS can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 0.8V DROPOUT, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LP2957IS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2957IS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2957IS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2957IS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2957IS
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2957IS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2957IS
PMIC - Voltage Regulators - Linear LP2957IS
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site Datasheet
IC REG LIN 5V 250MA DDPAK/TO263 - 815-LP2957IS - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 5V 250MA DDPAK/TO263
815-LP2957IS
IC REG LIN 5V 250MA DDPAK/TO263 815-LP2957IS
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1202842-LP2957IS LP2957IS-ND 776-LP2957IS LP2957IS LP2957IS 815-LP2957IS
Product Name Newest Parts - LP2957IS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 0.8V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LIN 5V 250MA DDPAK/TO263
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Reverse Voltage Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data