Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
Dual LDO Regulator, 3.3V Fixed, 150mA, VSSOP, 2.7-7V In Product overview: LP2966IMMX-1833 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 150mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2966IMMX-1833 can be used for catalog matching and distributor lookup.
IC REG LIN 1.8/3.3V 150MA 8VSSOP
IC REG LIN 1.8/3.3V 150MA 8VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2966IMMX-1833-ND | 776-LP2966IMMX-1833 | LP2966IMMX-1833 | LP2966IMMX-1833 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 3.3V 150mA 7V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | ||
| Special Features | Input Overcurrent Protection | Enable |