SPACE-GRADE QMLV, -20-V TO 30-V
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA Die
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2953 MDS | LP2953 MDS |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage | 30 volts | 1.23 to 29 volts |
| IQ | 0.2500 amps | 0.0280 amps |
| Output Voltage Type | Adjustable / Variable; Adjustable (Fixed) | |
| Package Type | Other; Die |