The LP2960AIM-5.0/NOPB is a 5.0V fixed-output micropower low-dropout regulator capable of 500mA output current, housed in a 16-pin SOIC package with an operating junction temperature range of -40°C to +125°C. It features a typical dropout voltage of 470mV at full load, 450μA quiescent current at 1mA load, and includes thermal protection and current limiting. The regulator requires 10μF output capacitance for stability and supports logic-level shutdown and reverse battery protection.
Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125
Fixed/Adjustable Positive LDO Regulator, 1.23V Min, 29V Max, 0.8V Dropout, BIPolar, PDSO16
IC REG LINEAR 5V 500MA 16SOIC Product overview: LP2960AIM-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960AIM-5.0/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
IC REG LINEAR 5V 500MA 16SOIC
IC REG LINEAR 5V 500MA 16SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2960AIM-5.0/NOPB | LP2960AIM-5.0/NOPB | 776-LP2960AIM-5.0/NOPB | LP2960AIM-5.0/NOPB-ND | LP2960AIM-5.0/NOPB | LP2960AIM-5.0/NOPB | LP2960AIM-5.0/NOPB | LP2960AIM-5.0/NOPB |
| Product Name | LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators | 5V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC | Other; SOP16 | Other; SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 3.3 to 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |