Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMX-3.3C LP2951ACMX-3.3C

Description
Manufacturer: Texas Instruments Win Source Part Number: 071732-LP2951ACMX-3. 3C Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Output Voltage: 3.3V, 1.24 V to 29 V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071732-LP2951ACMX-3. 3C Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Output Voltage: 3.3V, 1.24 V to 29 V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMX-3.3C - 071732-LP2951ACMX-3.3C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMX-3.3C
071732-LP2951ACMX-3.3C
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMX-3.3C 071732-LP2951ACMX-3.3C
Manufacturer: Texas Instruments Win Source Part Number: 071732-LP2951ACMX-3. 3C Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Output Voltage: 3.3V, 1.24 V to 29 V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071732-LP2951ACMX-3.3C
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Output Voltage: 3.3V, 1.24 V to 29 V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
3.3V 0.1A LDO Voltage Regulator IC
699-LP2951ACMX-3.3C
3.3V 0.1A LDO Voltage Regulator IC 699-LP2951ACMX-3.3C
IC REG LDO 3.3V/ADJ 0.1A 8SOIC Product overview: LP2951ACMX-3.3C from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2951ACMX-3.3C can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V/ADJ 0.1A 8SOIC Product overview: LP2951ACMX-3.3C from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2951ACMX-3.3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 071732-LP2951ACMX-3.3C 699-LP2951ACMX-3.3C
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMX-3.3C 3.3V 0.1A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type SOIC; Other; 8-SOIC Other; Cut Reel
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 2444551 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24171RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 - 865824-CAT6221-PPTD-GT3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers