Texas Instruments LP2957A 5V Low-Dropout Regulator for micro-P Application LP2957AIT/NOPB

Description
5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2957A 5V Low-Dropout Regulator for micro-P Application - LP2957AIT/NOPB - Texas Instruments
Dallas, TX, United States
LP2957A 5V Low-Dropout Regulator for micro-P Application
LP2957AIT/NOPB
LP2957A 5V Low-Dropout Regulator for micro-P Application LP2957AIT/NOPB
5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125

5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125

Buy Now Datasheet
 - LP2957AIT/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2957A 5V Low-Dropout Regulator for micro-P Application

LP2957A 5V Low-Dropout Regulator for micro-P Application

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2957AIT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2957AIT/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2957AIT/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2957AIT/NOPB - 779682-LP2957AIT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2957AIT/NOPB
779682-LP2957AIT/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2957AIT/NOPB 779682-LP2957AIT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779682-LP2957AIT/NOP B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: LP2957A Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA ~ 33mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.8V @ 250mA Alternative Parts (Cross-Reference): L4947R; L4947H; L4925L; L4947L; Introduction Date: June 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779682-LP2957AIT/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: LP2957A
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 33mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.8V @ 250mA
Alternative Parts (Cross-Reference): L4947R; L4947H; L4925L; L4947L;
Introduction Date: June 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 250mA 30V TO-220 LDO Voltage Regulator IC
776-LP2957AIT/NOPB
5V 250mA 30V TO-220 LDO Voltage Regulator IC 776-LP2957AIT/NOPB
5V 250mA LDO Regulator, 30V In, TO-220 Product overview: LP2957AIT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 30V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2957AIT/NOPB can be used for catalog matching and distributor lookup.

5V 250mA LDO Regulator, 30V In, TO-220 Product overview: LP2957AIT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 30V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2957AIT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2957AIT/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2957AIT/NOPB
PMIC - Voltage Regulators - Linear LP2957AIT/NOPB
IC REG LINEAR 5V 250MA TO220-5

IC REG LINEAR 5V 250MA TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2957AIT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2957AIT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2957AIT/NOPB
IC REG LINEAR 5V 250MA TO220-5

IC REG LINEAR 5V 250MA TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2957AIT/NOPB LP2957AIT/NOPB LP2957AIT/NOPB-ND 779682-LP2957AIT/NOPB 776-LP2957AIT/NOPB LP2957AIT/NOPB LP2957AIT/NOPB
Product Name LP2957A 5V Low-Dropout Regulator for micro-P Application Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2957AIT/NOPB 5V 250mA 30V TO-220 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads Other; TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data