Texas Instruments LP2981A-50 Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance LP2981A-50DBVT

Description
Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981A-50 Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance - LP2981A-50DBVT - Texas Instruments
Dallas, TX, United States
LP2981A-50 Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance
LP2981A-50DBVT
LP2981A-50 Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance LP2981A-50DBVT
Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32146-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32146-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32146-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32146-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32146-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32146-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32146-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32146-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32146-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V 100mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2981A-50DBVT
5V 100mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2981A-50DBVT
5V LDO Regulator, 100mA, 16V In, 1% Acc, SOT-23 Product overview: LP2981A-50DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-50DBVT can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 16V In, 1% Acc, SOT-23 Product overview: LP2981A-50DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-50DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-50DBVT - 1056200-LP2981A-50DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-50DBVT
1056200-LP2981A-50DBVT
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-50DBVT 1056200-LP2981A-50DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1056200-LP2981A-50DB VT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056200-LP2981A-50DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LP2981A-50DBVT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.375V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 5V, 0.375V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981A-50DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981A-50DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981A-50DBVT
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981A-50DBVT
LDO Voltage Regulators LP2981A-50DBVT
LDO Voltage Regulators Sgl Output 100mA Fixed(5.0V) Shutdown

LDO Voltage Regulators Sgl Output 100mA Fixed(5.0V) Shutdown

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2981A-50DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981A-50DBVT
PMIC - Voltage Regulators - Linear LP2981A-50DBVT
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2981A-50DBVT 296-32146-6-ND 776-LP2981A-50DBVT 1056200-LP2981A-50DBVT LP2981A-50DBVT LP2981A-50DBVT LP2981A-50DBVT LP2981A-50DBVT
Product Name LP2981A-50 Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 100mA 16V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2981A-50DBVT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM2940QML-SP 1A Low Dropout Regulator - 5962R8958704VXA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details