LMG3522R030RQSR -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
Texas Instruments
Full Half-Bridge (H Bridge) Drivers
LMG3522R030RQSR
Description
IC LOW SIDE 38A 52VQFN
Description
IC LOW SIDE 38A 52VQFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LMG3522R030RQSR |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
Other; 52-VQFN Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.3000 amps
View Details
Package Type
Other; 20-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details