Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 14-PDIP
IC REG LIN POS ADJ 250MA 14DIP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 14-PDIP
IC REG LIN POS ADJ 250MA 14DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2952AIN-3.3/NOPB-ND | LP2952AIN-3.3/NOPB | LP2952AIN-3.3/NOPB | LP2952AIN-3.3/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |