Manufacturer: Texas Instruments
Win Source Part Number: 140266-LM9072S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Tracking
Output Current: 350mA, 80mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-9
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 350mA
Operating Supply Current: 40μA to 10mA
PSRR: 40dB (20kHz)
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 80mA DDPAK/TO-263-9
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PSSO9, POWER, TO-263, 9 PIN Product overview: LM9072S from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9072S can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V TO263-9
IC REG LIN 5V 350MA/80MA TO263-9
IC REG LIN 5V 350MA/80MA TO263-9
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 140266-LM9072S | LM9072S-ND | 776-LM9072S | 815-LM9072S | LM9072S | LM9072S |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM9072S | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual LDO Voltage Regulator IC | IC REG LINEAR 5V TO263-9 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-9 | TO-263; Other; TO-263-10 (9 Leads + Tab) | Other; TO-263-10 | TO-263; Other; TO-263-10 (9 Leads + Tab) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |