Texas Instruments High-Performance Analog 0.8V DIP LDO Voltage Regulator IC LP2953AIN

Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDIP16, PLASTIC, DIP-16 Product overview: LP2953AIN from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, DIP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2953AIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDIP16, PLASTIC, DIP-16 Product overview: LP2953AIN from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, DIP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2953AIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8V DIP LDO Voltage Regulator IC
699-LP2953AIN
0.8V DIP LDO Voltage Regulator IC 699-LP2953AIN
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDIP16, PLASTIC, DIP-16 Product overview: LP2953AIN from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, DIP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2953AIN can be used for catalog matching and distributor lookup.

FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDIP16, PLASTIC, DIP-16 Product overview: LP2953AIN from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, DIP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2953AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2953AIN - 1056120-LP2953AIN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2953AIN
1056120-LP2953AIN
PMIC - PMIC - Voltage Regulators - Linear - LP2953AIN 1056120-LP2953AIN
Manufacturer: Texas Instruments Win Source Part Number: 1056120-LP2953AIN Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.23V (5V) Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 170μA to 33mA Maximum Output Voltage: 29V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056120-LP2953AIN
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V (5V)
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 170μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2953AIN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2953AIN
PMIC - Voltage Regulators - Linear LP2953AIN
IC REG LIN POS ADJ 250MA 16DIP

IC REG LIN POS ADJ 250MA 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2953AIN 1056120-LP2953AIN LP2953AIN
Product Name 0.8V DIP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2953AIN PMIC - Voltage Regulators - Linear
Package Type Other; DIP DIP; Other; 16-DIP
Output Voltage 29 volts 1.23 to 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Dropout Voltage 0.4700 volts 0.8000 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details