Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-PDIP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-PDIP
IC REG LIN POS ADJ 250MA 16DIP
IC REG LIN POS ADJ 250MA 16DIP
IC REG LIN POS ADJ 250MA 16DIP
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2953IN-3.3-ND | LP2953IN-3.3 | 815-LP2953IN-3.3 | LP2953IN-3.3 | LP2953IN-3.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | IC REG LIN POS ADJ 250MA 16DIP | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300, 7.62mm) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |