ROHM Semiconductor USA, LLC Datasheets for Metal-Oxide Semiconductor FET (MOSFET)

Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more

Page: 1 2 3 4 5
Product Name Notes
Automotive MOSFETs
Middle Power MOSFET RRQ020P03 is suitable for switching power supply.
Middle Power MOSFET RS1E200BN is suitable for switching power supply.
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to...
Nch 40V 30A Power MOSFET for High-Efficiency DC/DC converter application and Motor Drivers
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various...
ROHM recommends RE1E002SP as standard spec.
ROHM recommends RE1L002SN as standard spec.
ROHM recommends RRR030P03 as standard spec.
RQ3E130BN is high power package MOSFET.
RQ3E180BN is low on-resistance and high power package MOSFET for switching application.
RQ5E040AJ is Middle Power MOSFET for Switching Application.
RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch.
RQ6E050AJ is small surface mount package MOSFET which is suitable for switching application.
RQ6E055BN is small surface mount package MOSFET for switching.
RS1E180BN is low on-resistance and high power small mold package MOSFET for switching application.
RS1E240BN is MOSFET for switching application that features Low on-resistance.
RS1E280BN is MOSFET for switching application that features Low on-resistance.
RS3E095BN is low on-resistance and small surface mount package MOSFET for switching application.
RS3E135BN is low on-resistance and small surface mount package MOSFET for switching application.
RSD131P10 is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching.
RSD131P10FRA is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching. It is a highly reliable product for automotive.
RSD200N05FRA is the high reliability Automotive MOSFET.
RSJ250P10FRA is the high reliability Automotive MOSFET.
RSJ400N10FRA is the high reliability Automotive MOSFET.
RSJ550N10FRA is the high reliability Automotive MOSFET.
RSJ650N10FRA is the high reliability Automotive MOSFET.
RSQ035N06FRAis the high reliability Automotive MOSFET, suitable for switching application.
Small surface mount package RQ6C050UN is suitable for Switching applications.
Transistor

<< Prev Next >>