ROHM Semiconductor USA, LLC Single FETs, MOSFETs RS6R035BHTB1

Description
NCH 150V 35A, HSOP8, POWER MOSFE
Request a Quote Datasheet
Description
NCH 150V 35A, HSOP8, POWER MOSFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RS6R035BHTB1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS6R035BHTB1TR-ND
Single FETs, MOSFETs 846-RS6R035BHTB1TR-ND
NCH 150V 35A, HSOP8, POWER MOSFE

NCH 150V 35A, HSOP8, POWER MOSFE

Buy Now Datasheet
Single FETs, MOSFETs - 846-RS6R035BHTB1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS6R035BHTB1CT-ND
Single FETs, MOSFETs 846-RS6R035BHTB1CT-ND
NCH 150V 35A, HSOP8, POWER MOSFE

NCH 150V 35A, HSOP8, POWER MOSFE

Buy Now Datasheet
MOSFETs - 2606167P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2606167P
MOSFETs 2606167P
Nch 150V 35A, HSOP8, Power MOSFET

Nch 150V 35A, HSOP8, Power MOSFET

Supplier's Site
MOSFETs - 2606165 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2606165
MOSFETs 2606165
Nch 150V 35A, HSOP8, Power MOSFET

Nch 150V 35A, HSOP8, Power MOSFET

Supplier's Site
MOSFETs - 2606167 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2606167
MOSFETs 2606167
Nch 150V 35A, HSOP8, Power MOSFET

Nch 150V 35A, HSOP8, Power MOSFET

Supplier's Site
Mosfet, N-Ch, 150V, 35A, Hsop8 Rohs Compliant Rohm - 60AK9059 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 35A, Hsop8 Rohs Compliant Rohm
60AK9059
Mosfet, N-Ch, 150V, 35A, Hsop8 Rohs Compliant Rohm 60AK9059
MOSFET, N-CH, 150V, 35A, HSOP8 ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 35A, HSOP8 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RS6R035BHTB1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RS6R035BHTB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS6R035BHTB1
NCH 150V 35A, HSOP8, POWER MOSFE

NCH 150V 35A, HSOP8, POWER MOSFE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-RS6R035BHTB1TR-ND 2606167P 60AK9059 RS6R035BHTB1
Product Name Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 150V, 35A, Hsop8 Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 160A MOSFET Transistor - 278-AUIRF1404Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
8 suppliers