The RSD221N06 is a 4V Drive N-channel MOSFET from ROHM Semiconductor USA, LLC, designed for automotive applications such as motor and solenoid drives. It features a maximum drain-source voltage (V_DSS) of 60V and a continuous drain current (I_D) rating of 22A, making it suitable for high-power applications. The device has a low on-resistance (R_DS(on)) of 26mΩ, which contributes to efficient power management and reduced heat generation. This MOSFET is avalanche tested and compliant with RoHS standards, ensuring reliability and environmental safety. It operates effectively within a junction temperature range of -55°C to +150°C and has a power dissipation capability of 20W. The device is packaged in a compact SOT-428 (SC-63) format, facilitating easy integration into various circuit designs. Its fast switching speed allows for simplified drive circuits and supports parallel usage, enhancing design flexibility.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243973-RSD221N06
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Nch 60V 22A Power MOSFET Product overview: RSD221N06 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSD221N06 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSD221N06 | 1243973-RSD221N06 | 285-RSD221N06 |
| Product Name | 4V Drive Nch MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD221N06 | 60V 22A MOSFET Transistor |
| Polarity | N-Channel | ||
| V(BR)DSS | 60 volts | ||
| IDSS | 22000 milliamps |