ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS130N03TB1 RRS130N03TB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 932424-RRS130N03TB1 Features: N-Channel 30 V 13A (Ta) - Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: RRS130N03TB1CT, RRS130N03TB1DKR, RRS130N03TB1TR
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 932424-RRS130N03TB1 Features: N-Channel 30 V 13A (Ta) - Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: RRS130N03TB1CT, RRS130N03TB1DKR, RRS130N03TB1TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS130N03TB1 - 932424-RRS130N03TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS130N03TB1
932424-RRS130N03TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS130N03TB1 932424-RRS130N03TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 932424-RRS130N03TB1 Features: N-Channel 30 V 13A (Ta) - Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: RRS130N03TB1CT, RRS130N03TB1DKR, RRS130N03TB1TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 932424-RRS130N03TB1
Features: N-Channel 30 V 13A (Ta) - Surface Mount 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: RRS130N03TB1CT, RRS130N03TB1DKR, RRS130N03TB1TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 932424-RRS130N03TB1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS130N03TB1
Polarity N-Channel
Unlock Full Specs
to access all available technical data