ROHM Semiconductor USA, LLC 4V Drive Nch MOSFET RSR025N03

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch MOSFET - RSR025N03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch MOSFET
RSR025N03
4V Drive Nch MOSFET RSR025N03
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site
Electrical Parts - RSR025N03 - 1244015-RSR025N03 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RSR025N03
1244015-RSR025N03
Electrical Parts - RSR025N03 1244015-RSR025N03
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244015-RSR025N03 Family Name: RSR025N03 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): Si2304BDS-T1-E3; SSM3K12T(TE85L,F); SI2304BDS; SSM3K12T(BRA,F); Introduction Date: March 19, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244015-RSR025N03
Family Name: RSR025N03
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): Si2304BDS-T1-E3; SSM3K12T(TE85L,F); SI2304BDS; SSM3K12T(BRA,F);
Introduction Date: March 19, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RSR025N03 1244015-RSR025N03
Product Name 4V Drive Nch MOSFET Electrical Parts - RSR025N03
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 2500 milliamps
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, dual N-channel Trench MOSFET - 2N7002AKRA-QZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
 - LM5100AM/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details