ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR025N03FRATL RSR025N03FRATL

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089099-RSR025N03FRA TL Drain to Source Voltage (Vdss): 30 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SI2304BDS-T1-GE3; SI2306BDS-T1-GE3; IRLML2030TRPBF; IRLML5203TRPBF; FDN359BN; DMN3067LW-7; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1 W Continuous Drain Current (ID): 2.5 A Drain to Source Resistance: 50 mΩ Threshold Voltage: 2.5 V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089099-RSR025N03FRA TL Drain to Source Voltage (Vdss): 30 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SI2304BDS-T1-GE3; SI2306BDS-T1-GE3; IRLML2030TRPBF; IRLML5203TRPBF; FDN359BN; DMN3067LW-7; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1 W Continuous Drain Current (ID): 2.5 A Drain to Source Resistance: 50 mΩ Threshold Voltage: 2.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR025N03FRATL - 1089099-RSR025N03FRATL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR025N03FRATL
1089099-RSR025N03FRATL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR025N03FRATL 1089099-RSR025N03FRATL
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089099-RSR025N03FRA TL Drain to Source Voltage (Vdss): 30 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SI2304BDS-T1-GE3; SI2306BDS-T1-GE3; IRLML2030TRPBF; IRLML5203TRPBF; FDN359BN; DMN3067LW-7; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1 W Continuous Drain Current (ID): 2.5 A Drain to Source Resistance: 50 mΩ Threshold Voltage: 2.5 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089099-RSR025N03FRATL
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): SI2304BDS-T1-GE3; SI2306BDS-T1-GE3; IRLML2030TRPBF; IRLML5203TRPBF; FDN359BN; DMN3067LW-7;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 1 W
Continuous Drain Current (ID): 2.5 A
Drain to Source Resistance: 50 mΩ
Threshold Voltage: 2.5 V

Buy Now
Singapore, Singapore
30V 2.5A MOSFET Transistor
285-RSR025N03FRATL
30V 2.5A MOSFET Transistor 285-RSR025N03FRATL
Transistor MOSFET N-CH 30V 2.5A 3-Pin TSMT Emboss T/R Product overview: RSR025N03FRATL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSR025N03FRATL can be used for catalog matching and distributor lookup.

Transistor MOSFET N-CH 30V 2.5A 3-Pin TSMT Emboss T/R Product overview: RSR025N03FRATL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSR025N03FRATL can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 30V, 2.5A, Tsmt3; Transistor Polarity Rohm - 89Y7344 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, 2.5A, Tsmt3; Transistor Polarity Rohm
89Y7344
Mosfet, Aec-Q101, N-Ch, 30V, 2.5A, Tsmt3; Transistor Polarity Rohm 89Y7344
MOSFET, AEC-Q101, N-CH, 30V, 2.5A, TSMT3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.05ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, 2.5A, TSMT3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.05ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1089099-RSR025N03FRATL 285-RSR025N03FRATL 89Y7344
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR025N03FRATL 30V 2.5A MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 30V, 2.5A, Tsmt3; Transistor Polarity Rohm
Package Type SOT3 TO-3
TJ 150 C (302 F)
Output Power ? to 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRF2804L - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details