ROHM Semiconductor USA, LLC Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 400V 20A N-channel SiC power MOSFET for Audio | |
| Automotive MOSFETs | |
| Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet... | |
| Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet... | |
| Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet... | |
| Middle Power MOSFET SH8K25 is suitable for switching power supply. | |
| Middle Power MOSFET SH8K26 is suitable for switching power supply. | |
| Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various... | |
| ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs... | |
| ROHM recommends UM6K31N as standard spec. | |
| SH8J31 is complex type (Pch+Pch) middle power MOSFET for Motor Drive application. | |
| SH8K41 is low on-resistance MOSFET, suitable for switching application. | |
| SP8J5FRA is the high reliability Automotive MOSFET. | |
| SP8J66FRA is the high reliability automotive MOSFET, suitable for Switching. | |
| SP8K1FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive. | |
| SP8K22FRA is the high reliability automotive MOSFET, suitable for Switching. | |
| SP8K2FRA is the high reliability Automotive transistor, suitable for switching applications and motor drive. | |
| SP8K3FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive. | |
| SP8K5FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive. | |
| SP8M24FRA is the high reliability automotive MOSFET, suitable for Switching. | |
| SP8M3FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive. | |
| SP8M4FRA is the high reliability automotive MOSFET, suitable for Switching. | |
| SP8M51 is a Power MOSFET with Low on-resistance, suitable for switching. | |
| SP8M5FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive. | |
| SP8M6FRA is the high reliability Automotive MOSFET. | |
| Transistor | |
| US6J12 is low on-resistance MOSFET, suitable for switching application. |
| << Prev |