ROHM Semiconductor USA, LLC Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm RSQ025P03FRATR

Description
MOSFET, AEC-Q101, P-CH, -30V, -2.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes
Description
MOSFET, AEC-Q101, P-CH, -30V, -2.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel MOSFET for switching applications, housed in a TSMT6 surface-mount package with dimensions conforming to SOT-457T and SC-95 standards. Rated for a drain-source voltage of -30 V and continuous drain current of ±2.5 A, with a maximum power dissipation of 1.25 W. Features a maximum on-resistance of 110 mΩ at -10 V gate-source voltage, a gate threshold voltage range of -1.0 V to -2.5 V, and a built-in gate-source protection diode. Complies with RoHS and is AEC-Q101 qualified. Operating junction and storage temperature range is -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

P-channel MOSFET for switching applications, housed in a TSMT6 surface-mount package with dimensions conforming to SOT-457T and SC-95 standards. Rated for a drain-source voltage of -30 V and continuous drain current of ±2.5 A, with a maximum power dissipation of 1.25 W. Features a maximum on-resistance of 110 mΩ at -10 V gate-source voltage, a gate threshold voltage range of -1.0 V to -2.5 V, and a built-in gate-source protection diode. Complies with RoHS and is AEC-Q101 qualified. Operating junction and storage temperature range is -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm - 89Y7340 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm
89Y7340
Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm 89Y7340
MOSFET, AEC-Q101, P-CH, -30V, -2.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -30V, -2.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 89Y7340
Product Name Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm
IDSS -2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

20 V, N-channel Trench MOSFET - BUK4D16-20H - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 26000 milliamps
View Details
2 suppliers
MOSFETs - 2441915P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 4-DSN3015-10
View Details
 - 2ED21091S06FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details