ROHM Semiconductor USA, LLC Single FETs, MOSFETs RRS100P03HZGTB

Description
P-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
P-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RRS100P03HZGTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RRS100P03HZGTBTR-ND
Single FETs, MOSFETs 846-RRS100P03HZGTBTR-ND
P-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

P-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - 846-RRS100P03HZGTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RRS100P03HZGTBDKR-ND
Single FETs, MOSFETs 846-RRS100P03HZGTBDKR-ND
P-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

P-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - 846-RRS100P03HZGTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RRS100P03HZGTBCT-ND
Single FETs, MOSFETs 846-RRS100P03HZGTBCT-ND
P-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

P-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1088946-RRS100P03HZGTB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1088946-RRS100P03HZGTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1088946-RRS100P03HZGTB
Win Source Part Number: 1088946-RRS100P03HZG TB Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta) Rds On (Max) @ Id, Vgs: 12.6mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 2W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: 846-RRS100P03HZGTBTR ,846-RRS100P03HZGTBD KR,846-RRS100P03HZGT BCT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1088946-RRS100P03HZGTB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta)
Rds On (Max) @ Id, Vgs: 12.6mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-RRS100P03HZGTBTR,846-RRS100P03HZGTBDKR,846-RRS100P03HZGTBCT
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
-30V -10A MOSFET Transistor
278-RRS100P03HZGTB
-30V -10A MOSFET Transistor 278-RRS100P03HZGTB
PCH -30V -10A POWER MOSFET. RRS1 Product overview: RRS100P03HZGTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRS100P03HZGTB can be used for catalog matching and distributor lookup.

PCH -30V -10A POWER MOSFET. RRS1 Product overview: RRS100P03HZGTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRS100P03HZGTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RRS100P03HZGTB - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RRS100P03HZGTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RRS100P03HZGTB
PCH -30V -10A POWER MOSFET. RRS1

PCH -30V -10A POWER MOSFET. RRS1

Supplier's Site
Single FETs, MOSFETs - RRS100P03HZGTB - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RRS100P03HZGTB
Single FETs, MOSFETs RRS100P03HZGTB
PCH -30V -10A POWER MOSFET. RRS1

PCH -30V -10A POWER MOSFET. RRS1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-RRS100P03HZGTBTR-ND 1088946-RRS100P03HZGTB 278-RRS100P03HZGTB RRS100P03HZGTB RRS100P03HZGTB
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -30V -10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Transistor Grade / Operating Range Automotive
QG 39 nC
PD 2000 milliwatts 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data