P-Channel 30V 2.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Pch -30V -2.5A Small Signal MOSFET
Pch -30V -2.5A Small Signal MOSFET
Pch -30V -2.5A Small Signal MOSFET
MOSFET, P-CH, 30V, 2.5A, 150DEG C, 1.25W ROHS COMPLIANT: YES
MOSFET P-CH 30V 2.5A TSMT6
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846-RSQ025P03HZGTR-ND | 2643835P | 78AH7527 | RSQ025P03HZGTR |
| Product Name | Single FETs, MOSFETs | MOSFETs | Mosfet, P-Ch, 30V, 2.5A, 150Deg C, 1.25W Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |