ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSJ10HN06TL

Description
N-Channel 60V 100A (Ta) 100W (Tc) Surface Mount LPTS
Request a Quote Datasheet
Description
N-Channel 60V 100A (Ta) 100W (Tc) Surface Mount LPTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSJ10HN06TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSJ10HN06TLTR-ND
Single FETs, MOSFETs RSJ10HN06TLTR-ND
N-Channel 60V 100A (Ta) 100W (Tc) Surface Mount LPTS

N-Channel 60V 100A (Ta) 100W (Tc) Surface Mount LPTS

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
278-RSJ10HN06TL
60V 100A MOSFET Transistor 278-RSJ10HN06TL
MOSFET N-CH 60V 100A LPTS Product overview: RSJ10HN06TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSJ10HN06TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A LPTS Product overview: RSJ10HN06TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSJ10HN06TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSJ10HN06TL - 1092791-RSJ10HN06TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSJ10HN06TL
1092791-RSJ10HN06TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSJ10HN06TL 1092791-RSJ10HN06TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092791-RSJ10HN06TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: LPTS Dimension: SC-83 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 100A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 202nC @ 10V Max Input Capacitance: 11000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092791-RSJ10HN06TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: LPTS
Dimension: SC-83
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 202nC @ 10V
Max Input Capacitance: 11000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSJ10HN06TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSJ10HN06TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSJ10HN06TL
MOSFET N-CH 60V 100A LPTS

MOSFET N-CH 60V 100A LPTS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RSJ10HN06TLTR-ND 278-RSJ10HN06TL 1092791-RSJ10HN06TL RSJ10HN06TL
Product Name Single FETs, MOSFETs 60V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSJ10HN06TL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) SOT3; LPTS Surface Mount
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data