The RRS110N03 is a silicon N-channel MOSFET in an SOP8 surface-mount package, designed for switching applications. It has a drain-source voltage rating of 30 V, a continuous drain current of ±11 A, and a total power dissipation of 2.0 W when mounted on a ceramic board. The device features a built-in gate-source protection diode and a low on-resistance of 11.0 to 16.0 mΩ at VGS=4V or 4.5V. The thermal resistance from channel to ambient is 62.5 °C/W. The package dimensions match the SOP8 standard, and the product is supplied in tape and reel packaging with 2500 pieces per reel. It meets the absolute maximum ratings for channel temperature of 150 °C and storage temperature range of -55 to +150 °C.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892315-RRS110N03TB1
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 11A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: RRS110N03TB1CT, RRS110N03TB1DKR, RRS110N03TB1TR
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 892315-RRS110N03TB1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS110N03TB1 |
| Polarity | N-Channel |