ROHM Semiconductor USA, LLC 30V 12A MOSFET Transistor RQ3E120GNTB

Description
MOSFET N-CH 30V 12A 8HSMT Product overview: RQ3E120GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E120GNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 12A 8HSMT Product overview: RQ3E120GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E120GNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A MOSFET Transistor
278-RQ3E120GNTB
30V 12A MOSFET Transistor 278-RQ3E120GNTB
MOSFET N-CH 30V 12A 8HSMT Product overview: RQ3E120GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E120GNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A 8HSMT Product overview: RQ3E120GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E120GNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E120GNTB - 892244-RQ3E120GNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E120GNTB
892244-RQ3E120GNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E120GNTB 892244-RQ3E120GNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 892244-RQ3E120GNTB Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 12A (Ta) 2W (Ta), 16W (Tc) Surface Mount 8-HSMT (3.2x3) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: RQ3E120 Categories: Discrete Semiconductor Products Case / Package: 8-HSMT (3.2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RQ3E120GNTBTR, RQ3E120GNTBCT, RQ3E120GNTBDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892244-RQ3E120GNTB
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 12A (Ta) 2W (Ta), 16W (Tc) Surface Mount 8-HSMT (3.2x3)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ3E120
Categories: Discrete Semiconductor Products
Case / Package: 8-HSMT (3.2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RQ3E120GNTBTR, RQ3E120GNTBCT, RQ3E120GNTBDKR

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E120GNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E120GNTBTR-ND
Single FETs, MOSFETs RQ3E120GNTBTR-ND
N-Channel 30V 12A (Ta) 2W (Ta), 16W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 12A (Ta) 2W (Ta), 16W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E120GNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E120GNTBCT-ND
Single FETs, MOSFETs RQ3E120GNTBCT-ND
N-Channel 30V 12A (Ta) 2W (Ta), 16W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 12A (Ta) 2W (Ta), 16W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E120GNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E120GNTBDKR-ND
Single FETs, MOSFETs RQ3E120GNTBDKR-ND
N-Channel 30V 12A (Ta) 2W (Ta), 16W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 12A (Ta) 2W (Ta), 16W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E120GNTB - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ3E120GNTB
Single FETs, MOSFETs RQ3E120GNTB
MOSFET N-CH 30V 12A 8HSMT

MOSFET N-CH 30V 12A 8HSMT

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 27A, Hsmt-8; Transistor Polarity Rohm - 10AC8919 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 27A, Hsmt-8; Transistor Polarity Rohm
10AC8919
Mosfet, N-Ch, 30V, 27A, Hsmt-8; Transistor Polarity Rohm 10AC8919
MOSFET, N-CH, 30V, 27A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:27A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0067ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 27A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:27A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0067ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ3E120GNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ3E120GNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ3E120GNTB
MOSFET N-CH 30V 12A 8HSMT

MOSFET N-CH 30V 12A 8HSMT

Supplier's Site
MOSFET N-CH 30V 12A 8-HSMT - 687-RQ3E120GNTB - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 12A 8-HSMT
687-RQ3E120GNTB
MOSFET N-CH 30V 12A 8-HSMT 687-RQ3E120GNTB
MOSFET N-CH 30V 12A 8-HSMT

MOSFET N-CH 30V 12A 8-HSMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RQ3E120GNTB 892244-RQ3E120GNTB RQ3E120GNTBTR-ND RQ3E120GNTB 10AC8919 RQ3E120GNTB 687-RQ3E120GNTB
Product Name 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E120GNTB Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 27A, Hsmt-8; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 12A 8-HSMT
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0100 kS
PD 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data