Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243948-RSD046P05
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Pch 45V 4.5A Power MOSFET Product overview: RSD046P05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSD046P05 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSD046P05 | 1243948-RSD046P05 | 285-RSD046P05 |
| Product Name | 4V Drive Pch MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD046P05 | 45V 4.5A MOSFET Transistor |
| Polarity | P-Channel | ||
| V(BR)DSS | -45 volts | ||
| IDSS | -4500 milliamps |