ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ035N03FRATR RSQ035N03FRATR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089096-RSQ035N03FRA TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SI2304DDS-T1-GE3; SIA928DJ-T1-GE3; FDS8958B; SI3932DV-T1-GE3; IRLML9301TRPBF; DMP3098L-7; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 3.5 A Drain to Source Resistance: 44 mΩ Threshold Voltage: 2.5 V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089096-RSQ035N03FRA TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SI2304DDS-T1-GE3; SIA928DJ-T1-GE3; FDS8958B; SI3932DV-T1-GE3; IRLML9301TRPBF; DMP3098L-7; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 3.5 A Drain to Source Resistance: 44 mΩ Threshold Voltage: 2.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ035N03FRATR - 1089096-RSQ035N03FRATR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ035N03FRATR
1089096-RSQ035N03FRATR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ035N03FRATR 1089096-RSQ035N03FRATR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089096-RSQ035N03FRA TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SI2304DDS-T1-GE3; SIA928DJ-T1-GE3; FDS8958B; SI3932DV-T1-GE3; IRLML9301TRPBF; DMP3098L-7; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 3.5 A Drain to Source Resistance: 44 mΩ Threshold Voltage: 2.5 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089096-RSQ035N03FRATR
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): SI2304DDS-T1-GE3; SIA928DJ-T1-GE3; FDS8958B; SI3932DV-T1-GE3; IRLML9301TRPBF; DMP3098L-7;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 1.25 W
Continuous Drain Current (ID): 3.5 A
Drain to Source Resistance: 44 mΩ
Threshold Voltage: 2.5 V

Buy Now
Mosfet, Aec-Q101, N-Ch, 30V, 3.5A, Tsmt6; Transistor Polarity Rohm - 89Y7341 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, 3.5A, Tsmt6; Transistor Polarity Rohm
89Y7341
Mosfet, Aec-Q101, N-Ch, 30V, 3.5A, Tsmt6; Transistor Polarity Rohm 89Y7341
MOSFET, AEC-Q101, N-CH, 30V, 3.5A, TSMT6; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, 3.5A, TSMT6; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1089096-RSQ035N03FRATR 89Y7341
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ035N03FRATR Mosfet, Aec-Q101, N-Ch, 30V, 3.5A, Tsmt6; Transistor Polarity Rohm
rDS(on) 0.0440 ohms 0.0440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1221262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details