Manufacturer: Rohm Semiconductor
Win Source Part Number: 932420-RRS040P03FRAT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 4A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RRS040
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 846-RRS040P03FRACT, 846-RRS040P03FRATR, 846-RRS040P03FRADKR
P-Channel 30V 4A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET, AEC-Q101, P-CH, 30V, 4A, SOP ROHS COMPLIANT: YES
MOSFET P-CH 30V 4A 8SOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 932420-RRS040P03FRATB | 846-RRS040P03FRADKR-ND | 69AH2023 | RRS040P03FRATB |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS040P03FRATB | Single FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, 30V, 4A, Sop Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |