ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ6E045BNTCR

Description
MOSFET N-CH 30V 4.5A TSMT
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4.5A TSMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RQ6E045BNTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RQ6E045BNTCRTR-ND
Single FETs, MOSFETs 846-RQ6E045BNTCRTR-ND
MOSFET N-CH 30V 4.5A TSMT

MOSFET N-CH 30V 4.5A TSMT

Buy Now Datasheet
Single FETs, MOSFETs - 846-RQ6E045BNTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RQ6E045BNTCRDKR-ND
Single FETs, MOSFETs 846-RQ6E045BNTCRDKR-ND
MOSFET N-CH 30V 4.5A TSMT

MOSFET N-CH 30V 4.5A TSMT

Buy Now Datasheet
Single FETs, MOSFETs - 846-RQ6E045BNTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RQ6E045BNTCRCT-ND
Single FETs, MOSFETs 846-RQ6E045BNTCRCT-ND
MOSFET N-CH 30V 4.5A TSMT

MOSFET N-CH 30V 4.5A TSMT

Buy Now Datasheet
Singapore, Singapore
30V 4.5A MOSFET Transistor
278-RQ6E045BNTCR
30V 4.5A MOSFET Transistor 278-RQ6E045BNTCR
MOSFET N-CH 30V 4.5A TSMT Product overview: RQ6E045BNTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6E045BNTCR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.5A TSMT Product overview: RQ6E045BNTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6E045BNTCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E045BNTCR - 1092637-RQ6E045BNTCR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E045BNTCR
1092637-RQ6E045BNTCR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E045BNTCR 1092637-RQ6E045BNTCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092637-RQ6E045BNTCR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 8.4nC @ 10V Max Input Capacitance: 330pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092637-RQ6E045BNTCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 8.4nC @ 10V
Max Input Capacitance: 330pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 30V, 4.5A, Tsmt-6; Transistor Polarity Rohm - 10AC8927 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4.5A, Tsmt-6; Transistor Polarity Rohm
10AC8927
Mosfet, N-Ch, 30V, 4.5A, Tsmt-6; Transistor Polarity Rohm 10AC8927
MOSFET, N-CH, 30V, 4.5A, TSMT-6; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 4.5A, TSMT-6; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6E045BNTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6E045BNTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6E045BNTCR
MOSFET N-CH 30V 4.5A TSMT

MOSFET N-CH 30V 4.5A TSMT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-RQ6E045BNTCRTR-ND 278-RQ6E045BNTCR 1092637-RQ6E045BNTCR 10AC8927 RQ6E045BNTCR
Product Name Single FETs, MOSFETs 30V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E045BNTCR Mosfet, N-Ch, 30V, 4.5A, Tsmt-6; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; TSMT6 (SC-95) TO-3 4.5V, 10V
MOSFET Operating Mode Enhancement
Transconductance 0.0025 kS
PD 1.25 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data