PCH -60V -56A, HSOP8, POWER MOSF Product overview: RS1L151ATTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1L151ATTB1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350535-RS1L151ATTB1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 3W (Ta)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-HSOP
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: RS1L
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 56A (Tc)
Rds On (Max) @ Id, Vgs: 11.3mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6900 pF @ 30 V
PCH -60V -56A, HSOP8, POWER MOSF
MOSFET, P-CH, 60V, 56A, HSOP ROHS COMPLIANT: YES
PCH -60V -56A, HSOP8, POWER MOSF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RS1L151ATTB1 | 1350535-RS1L151ATTB1 | RS1L151ATTB1 | 15AJ3140 | RS1L151ATTB1 |
| Product Name | -60V -56A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 60V, 56A, Hsop Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| Transconductance | 0.0250 kS | ||||
| PD | 40 milliwatts | 3000 milliwatts | 3000 milliwatts |